Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 85
NAND Gate, LV/LV-A/LVX/H Series, 3-Func, 3-Input, CMOS, PDSO14
Triple 3-Input NAND Gate, 74LV Series, SOIC, CMOS Product overview: SN74LV10ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV10ADR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065579-SN74LV10ADR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
NAND Gate IC 3 Channel 14-SOIC
NAND Gate IC 3 Channel 14-SOIC
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
IC GATE NAND 3CH 3-INP 14SOIC
NAND Gate IC 3 Channel 14-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV10ADR | SN74LV10ADR | 705-SN74LV10ADR | 065579-SN74LV10ADR | 296-3771-1-ND | SN74LV10ADR | SN74LV10ADR | SN74LV10ADR |
| Product Name | SN74LV10A Triple 3-Input Positive-NAND Gate | SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74LV10ADR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 2.5,3.3,5 | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||
| Logic Family | LV-A | CMOS | ||||||
| Propagation Delay | 20.5 ns | 7.9 ns | 7.9 ns | 7.9 ns | ||||
| Operating Current | 0.0200 mA | 0.0200 mA | 12 mA |