The SN74LV08ARGYR is a quadruple 2-input positive-AND gate designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 7 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes back-drive protection, which enhances its reliability in various circuit configurations. Typical output ground bounce is less than 0.8 V at 3.3 V supply voltage, and output voltage undershoot is typically 2.3 V under the same conditions. The SN74LV08ARGYR is rated for operation in temperatures ranging from -40°C to 125°C, which allows for use in a wide range of environments. It is available in a VQFN package with 14 pins, providing a compact solution for space-constrained applications. The device also exceeds ESD protection standards, ensuring robustness against electrostatic discharge. This product is suitable for applications in servers, telecom infrastructure, PCs, notebooks, and TV set-top boxes, making it a versatile choice for engineers looking for reliable logic gate solutions.
Quadruple 2-Input Positive-AND Gates 14-VQFN -40 to 125
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)
4x 2-Input AND Gate IC, VQFN, 5.5V, CMOS, 7.9ns Product overview: SN74LV08ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08ARGYR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1255114-SN74LV08ARGY
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV08
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF
IC GATE AND 4CH 2-INP 14VQFN
IC GATE AND 4CH 2-INP 14VQFN
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)
IC GATE AND 4CH 2-INP 14VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV08ARGYR | 296-13930-1-ND | 705-SN74LV08ARGYR | 1255114-SN74LV08ARGYR | SN74LV08ARGYR | SN74LV08ARGYR | SN74LV08ARGYR | SN74LV08ARGYR | SN74LV08ARGYR |
| Product Name | SN74LV08A Quadruple 2-Input Positive-AND Gates | Gates and Inverters | 5.5V VQFN Logic IC | Logic - Logic - Gates and Inverters - SN74LV08ARGYR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | AND | AND | AND; AND GATE | NOT; AND; AND Gate | AND | NOT; AND | AND; AND Gate | AND; AND Gate | |
| Supply Voltage | 2.5,3.3,5 | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Logic Family | LV-A | ||||||||
| Propagation Delay | 16 ns | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns | ||||
| Operating Current | 0.0200 mA | 0.0200 mA | 12 mA | 12 mA |