Quadruple 2-input positive-AND gate designed for 2V to 5.5V operation, with a 14-pin TSSOP package measuring 5.00mm × 4.40mm and an operating temperature range of -40°C to 125°C.
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1100107-SN74LV08APWT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
AND Gate IC 4 Channel 14-TSSOP
Quad 2-Input AND Gate IC, 74LV Series, CMOS, 125°C, TSSOP Product overview: SN74LV08APWTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08APWTG4 can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
Logic Gates Quad 2 Input Pos AND Gates
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV08APWTG4 | 1100107-SN74LV08APWTG4 | SN74LV08APWTG4-ND | 705-SN74LV08APWTG4 | SN74LV08APWTG4 | SN74LV08APWTG4 | SN74LV08APWTG4 | SN74LV08APWTG4 |
| Product Name | SN74LV08A Quadruple 2-Input Positive-AND Gates | Logic - Logic - Gates and Inverters - SN74LV08APWTG4 | Gates and Inverters | Quad TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND; AND GATE | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 2.5,3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||
| Logic Family | LV-A | |||||||
| Propagation Delay | 16 ns | 7.9 ns | 7.9 ns | 7.9 ns | ||||
| Operating Current | 0.0200 mA | 12 mA | 0.0200 mA |