Texas Instruments SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08APWT

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV08A Quadruple 2-Input Positive-AND Gates - SN74LV08APWT - Texas Instruments
Dallas, TX, United States
SN74LV08A Quadruple 2-Input Positive-AND Gates
SN74LV08APWT
SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08APWT
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74LV08APWT
Quad 5.5V TSSOP Logic IC 705-SN74LV08APWT
Quad 2-Input AND Gate IC, CMOS, 74LV Series, 125°C, 5.5V, TSSOP Product overview: SN74LV08APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08APWT can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, 74LV Series, 125°C, 5.5V, TSSOP Product overview: SN74LV08APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08APWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257761-SN74LV08APWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257761-SN74LV08APWT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257761-SN74LV08APWT
Win Source Part Number: 1257761-SN74LV08APWT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-28457-1,296-2845 7-2,-296-28457-1,296 -SN74LV08APWTTR,-SN7 4LV08APWTE4R,296-284 57-6,296-SN74LV08APW TDKR,SN74LV08APWT,SN 74LV08APWTE4,TEXTISS N74LV08APWT,SN74LV08 APWTE4,-SN74LV08APWT R,-SN74LV08APWTG4R,2 96-28457-1,296-SN74L V08APWTCT,-SN74LV08A PWTG4,296-28457-2,-S N74LV08APWTE4,2156-S N74LV08APWT,296-2845 7-6 Base Product Number: 74LV08

Win Source Part Number: 1257761-SN74LV08APWT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-28457-1,296-28457-2,-296-28457-1,296-SN74LV08APWTTR,-SN74LV08APWTE4R,296-28457-6,296-SN74LV08APWTDKR,SN74LV08APWT,SN74LV08APWTE4,TEXTISSN74LV08APWT,SN74LV08APWTE4,-SN74LV08APWTR,-SN74LV08APWTG4R,296-28457-1,296-SN74LV08APWTCT,-SN74LV08APWTG4,296-28457-2,-SN74LV08APWTE4,2156-SN74LV08APWT,296-28457-6
Base Product Number: 74LV08

Buy Now Datasheet
Gates and Inverters - 296-SN74LV08APWTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV08APWTCT-ND
Gates and Inverters 296-SN74LV08APWTCT-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LV08APWTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV08APWTTR-ND
Gates and Inverters 296-SN74LV08APWTTR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV08APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV08APWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV08APWT
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV08APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV08APWT
Gates and Inverters SN74LV08APWT
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74LV08APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV08APWT
Logic - Gates and Inverters SN74LV08APWT
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV08APWT
Logic Gates SN74LV08APWT
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV08APWT 705-SN74LV08APWT 1257761-SN74LV08APWT 296-SN74LV08APWTCT-ND SN74LV08APWT SN74LV08APWT SN74LV08APWT SN74LV08APWT
Product Name SN74LV08A Quadruple 2-Input Positive-AND Gates Quad 5.5V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate NOT; AND
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A
Propagation Delay 16 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers