Texas Instruments SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08APWRG3

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV08A Quadruple 2-Input Positive-AND Gates - SN74LV08APWRG3 - Texas Instruments
Dallas, TX, United States
SN74LV08A Quadruple 2-Input Positive-AND Gates
SN74LV08APWRG3
SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08APWRG3
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74LV08APWRG3
5.5V TSSOP Logic IC 705-SN74LV08APWRG3
4-ch 2-input AND Gate IC, 2-5.5V, 7.9ns, 125°C, TSSOP Product overview: SN74LV08APWRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08APWRG3 can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 2-5.5V, 7.9ns, 125°C, TSSOP Product overview: SN74LV08APWRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08APWRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-28027-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28027-2-ND
Gates and Inverters 296-28027-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-28027-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28027-1-ND
Gates and Inverters 296-28027-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Electronic Surplus - SN74LV08APWRG3 - 720481-SN74LV08APWRG3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - SN74LV08APWRG3
720481-SN74LV08APWRG3
Electronic Surplus - SN74LV08APWRG3 720481-SN74LV08APWRG3
Manufacturer: Texas Instruments Win Source Part Number: 720481-SN74LV08APWRG 3 Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74LV08 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 720481-SN74LV08APWRG3
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV08
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV08APWRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV08APWRG3
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV08APWRG3
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV08APWRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV08APWRG3
Gates and Inverters SN74LV08APWRG3
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74LV08APWRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV08APWRG3
Logic - Gates and Inverters SN74LV08APWRG3
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV08APWRG3 705-SN74LV08APWRG3 296-28027-2-ND 720481-SN74LV08APWRG3 SN74LV08APWRG3 SN74LV08APWRG3 SN74LV08APWRG3
Product Name SN74LV08A Quadruple 2-Input Positive-AND Gates 5.5V TSSOP Logic IC Gates and Inverters Electronic Surplus - SN74LV08APWRG3 Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND AND; AND Gate AND AND; AND Gate NOT; AND
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A
Propagation Delay 16 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H53FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers