Quadruple 2-input positive-AND gate in 14-pin TSSOP package, operating from 2V to 5.5V, with a maximum propagation delay of 7ns at 5V and support for mixed-mode voltage operation on all ports. Operating temperature range is -40°C to 125°C. The device is packaged in TSSOP (PW) with body size of 5.00mm × 4.40mm and supports live insertion, partial-power-down mode, and back-drive protection.
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
4CH 2-INP AND GATE IC, CMOS, 74LV, 14TSSOP Product overview: SN74LV08APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08APWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 007133-SN74LV08APWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74LV08AT14-13; HD74LV08AT; 74LV08ATELL-E;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV08APWR | 705-SN74LV08APWR | 007133-SN74LV08APWR | 296-3770-1-ND | SN74LV08APWR | SN74LV08APWR | SN74LV08APWR | SN74LV08APWR | SN74LV08APWR |
| Product Name | SN74LV08A Quadruple 2-Input Positive-AND Gates | Logic IC | Logic - Logic - Gates and Inverters - SN74LV08APWR | Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND; AND GATE | NOT; AND; AND Gate | AND | AND; AND Gate | NOT; AND | AND | AND; AND Gate | |
| Supply Voltage | 2.5,3.3,5 | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||
| Logic Family | LV-A | ||||||||
| Propagation Delay | 16 ns | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns | ||||
| Operating Current | 0.0200 mA | 12 mA | 0.0200 mA | 12 mA |