Texas Instruments SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08APWG4

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV08A is a quadruple 2-input positive-AND gate designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 7 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes back-drive protection, which enhances its reliability in various configurations. Typical output ground bounce is less than 0.8 V at 3.3 V, and output undershoot is typically 2.3 V under the same conditions. The SN74LV08A is available in multiple package options, including VQFN, TVSOP, and SOIC, with dimensions suitable for compact designs. It is rated for operation in temperatures ranging from -40°C to 125°C, making it versatile for industrial and consumer applications. The device also exceeds ESD protection standards, ensuring durability in sensitive environments.

Datasheet Summary
Powered by GS/AI

The SN74LV08A is a quadruple 2-input positive-AND gate designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 7 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes back-drive protection, which enhances its reliability in various configurations. Typical output ground bounce is less than 0.8 V at 3.3 V, and output undershoot is typically 2.3 V under the same conditions. The SN74LV08A is available in multiple package options, including VQFN, TVSOP, and SOIC, with dimensions suitable for compact designs. It is rated for operation in temperatures ranging from -40°C to 125°C, making it versatile for industrial and consumer applications. The device also exceeds ESD protection standards, ensuring durability in sensitive environments.

Suppliers

Company
Product
Description
Supplier Links
SN74LV08A Quadruple 2-Input Positive-AND Gates - SN74LV08APWG4 - Texas Instruments
Dallas, TX, United States
SN74LV08A Quadruple 2-Input Positive-AND Gates
SN74LV08APWG4
SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08APWG4
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74LV08APWG4
5.5V TSSOP Logic IC 705-SN74LV08APWG4
4-Input AND Gate IC, 2-Input, 7.9ns, 5.5V, 125°C, TSSOP Product overview: SN74LV08APWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08APWG4 can be used for catalog matching and distributor lookup.

4-Input AND Gate IC, 2-Input, 7.9ns, 5.5V, 125°C, TSSOP Product overview: SN74LV08APWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08APWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LV08APWG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV08APWG4-ND
Gates and Inverters SN74LV08APWG4-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257723-SN74LV08APWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257723-SN74LV08APWG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257723-SN74LV08APWG4
Win Source Part Number: 1257723-SN74LV08APWG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Package: Tube Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV08

Win Source Part Number: 1257723-SN74LV08APWG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Package: Tube
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV08

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV08APWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV08APWG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV08APWG4
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LV08APWG4
Logic Gates SN74LV08APWG4
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV08APWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV08APWG4
Logic - Gates and Inverters SN74LV08APWG4
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LV08APWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV08APWG4
Gates and Inverters SN74LV08APWG4
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV08APWG4 705-SN74LV08APWG4 SN74LV08APWG4-ND 1257723-SN74LV08APWG4 SN74LV08APWG4 SN74LV08APWG4 SN74LV08APWG4 SN74LV08APWG4
Product Name SN74LV08A Quadruple 2-Input Positive-AND Gates 5.5V TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A
Propagation Delay 16 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 5438DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers