Texas Instruments SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08APW

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV08A Quadruple 2-Input Positive-AND Gates - SN74LV08APW - Texas Instruments
Dallas, TX, United States
SN74LV08A Quadruple 2-Input Positive-AND Gates
SN74LV08APW
SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08APW
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-26533-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26533-5-ND
Gates and Inverters 296-26533-5-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV08APW - 082358-SN74LV08APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV08APW
082358-SN74LV08APW
Logic - Logic - Gates and Inverters - SN74LV08APW 082358-SN74LV08APW
Manufacturer: Texas Instruments Win Source Part Number: 082358-SN74LV08APW Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082358-SN74LV08APW
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 12mA TSSOP Logic IC
705-SN74LV08APW
Quad 5.5V 12mA TSSOP Logic IC 705-SN74LV08APW
Quad 2-Input AND Gate IC, 5.5V, 12mA, 9ns, 74LV, TSSOP Product overview: SN74LV08APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08APW can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5.5V, 12mA, 9ns, 74LV, TSSOP Product overview: SN74LV08APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LV08APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV08APW
Gates and Inverters SN74LV08APW
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Quad 2-Input And, 74Lv08, Tssop14; Logic Family / Base Number Texas Instruments - 26AJ9596 - Newark, An Avnet Company
Chicago, IL, United States
Quad 2-Input And, 74Lv08, Tssop14; Logic Family / Base Number Texas Instruments
26AJ9596
Quad 2-Input And, 74Lv08, Tssop14; Logic Family / Base Number Texas Instruments 26AJ9596
QUAD 2-INPUT AND, 74LV08, TSSOP14; Logic Family / Base Number:74LV08; Logic Type:AND; Output Current:12mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

QUAD 2-INPUT AND, 74LV08, TSSOP14; Logic Family / Base Number:74LV08; Logic Type:AND; Output Current:12mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LV08APW
Logic Gates SN74LV08APW
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV08APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV08APW
Logic - Gates and Inverters SN74LV08APW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV08APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV08APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV08APW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125 - 815-SN74LV08APW - Utmel Electronic Limited
Hong Kong, China
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
815-SN74LV08APW
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125 815-SN74LV08APW
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV08APW 296-26533-5-ND 082358-SN74LV08APW 705-SN74LV08APW SN74LV08APW 26AJ9596 SN74LV08APW SN74LV08APW SN74LV08APW 815-SN74LV08APW
Product Name SN74LV08A Quadruple 2-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV08APW Quad 5.5V 12mA TSSOP Logic IC Gates and Inverters Quad 2-Input And, 74Lv08, Tssop14; Logic Family / Base Number Texas Instruments Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND; AND Gate AND; AND NOT; AND AND AND
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 5.5V 1.5V (Low), 0.5V (High) 2.5V
Logic Family LV-A CMOS; CMOS
Propagation Delay 16 ns 7.9 ns 7.9 ns 9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 12 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS32FMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers