Quadruple 2-input positive-AND gate designed for 2V to 5.5V operation, available in a 14-pin SOP package measuring 6.20mm × 5.30mm, with an operating temperature range of -40°C to 125°C.
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 127217-SN74LV08ANSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-SO
AND Gate IC 4 Channel 14-SO
Quad 2-Input AND Gate IC, 74LV Series, SOP, 5.5V Product overview: SN74LV08ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08ANSR can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14SOP
IC GATE AND 4CH 2-INP 14SO
Logic Gates Quadruple 2-Input Positive-AND Gates
IC GATE AND 4CH 2-INP 14SOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV08ANSR | 127217-SN74LV08ANSR | SN74LV08ANSR | 296-26532-2-ND | 705-SN74LV08ANSR | SN74LV08ANSR | SN74LV08ANSR | SN74LV08ANSR | SN74LV08ANSR | SN74LV08ANSR |
| Product Name | SN74LV08A Quadruple 2-Input Positive-AND Gates | Logic - Logic - Gates and Inverters - SN74LV08ANSR | Gates and Inverters | Quad 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND | AND; AND GATE | AND; AND Gate | AND | AND; AND Gate | NOT; AND | |
| Supply Voltage | 2.5,3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | |||
| Logic Family | LV-A | CMOS | ||||||||
| Propagation Delay | 16 ns | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns | |||||
| Operating Current | 0.0200 mA | 12 mA | 12 mA | 0.0200 mA |