Enhanced Product Quadruple 2-Input Positive-And Gates 14-TSSOP -55 to 125
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
Logic Gates Mil Enhance Quad 2- Input Pos-AND Gates
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV08AMPWREP | 296-19441-2-ND | SN74LV08AMPWREP | SN74LV08AMPWREP | SN74LV08AMPWREP | SN74LV08AMPWREP |
| Product Name | SN74LV08A-EP Enhanced Product Quadruple 2-Input Positive-And Gates | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | AND | AND | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||
| Logic Family | LV-A | |||||
| Propagation Delay | 12.3 ns | 7.9 ns | ||||
| Operating Current | 0.0200 mA | 12 mA | 0.0200 mA |