Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
Logic Gates Quadruple 2-Input Positive-AND Gates
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV08ADRE4 | SN74LV08ADRE4-ND | SN74LV08ADRE4 | SN74LV08ADRE4 | SN74LV08ADRE4 | SN74LV08ADRE4 |
| Product Name | SN74LV08A Quadruple 2-Input Positive-AND Gates | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 2.5,3.3,5 | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||
| Logic Family | LV-A | |||||
| Propagation Delay | 16 ns | 7.9 ns | ||||
| Operating Current | 0.0200 mA | 0.0200 mA | 12 mA |