Texas Instruments SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08ADR

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gate in 14-pin SOIC package, operating from 2V to 5.5V, with a maximum propagation delay of 7ns at 5V, and a temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gate in 14-pin SOIC package, operating from 2V to 5.5V, with a maximum propagation delay of 7ns at 5V, and a temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LV08A Quadruple 2-Input Positive-AND Gates - SN74LV08ADR - Texas Instruments
Dallas, TX, United States
SN74LV08A Quadruple 2-Input Positive-AND Gates
SN74LV08ADR
SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08ADR
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV08ADR - 007134-SN74LV08ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV08ADR
007134-SN74LV08ADR
Logic - Logic - Gates and Inverters - SN74LV08ADR 007134-SN74LV08ADR
Manufacturer: Texas Instruments Win Source Part Number: 007134-SN74LV08ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 007134-SN74LV08ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74LV08ADR
5.5V SOIC Logic IC 705-SN74LV08ADR
4-Element 2-IN CMOS AND Gate, SOIC, 5.5V Product overview: SN74LV08ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08ADR can be used for catalog matching and distributor lookup.

4-Element 2-IN CMOS AND Gate, SOIC, 5.5V Product overview: SN74LV08ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LV08ADR - Rochester Electronics
Newburyport, MA, United States
AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-26531-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26531-2-ND
Gates and Inverters 296-26531-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-26531-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26531-1-ND
Gates and Inverters 296-26531-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-26531-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26531-6-ND
Gates and Inverters 296-26531-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV08ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV08ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV08ADR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LV08ADR
Logic ICs >> Gates SN74LV08ADR
2V~5.5V 20uA 4 7.9ns@5V,50pF AND Gate SOIC-14 Gates ROHS

2V~5.5V 20uA 4 7.9ns@5V,50pF AND Gate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LV08ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV08ADR
Gates and Inverters SN74LV08ADR
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LV08ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV08ADR
Logic - Gates and Inverters SN74LV08ADR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ9595 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ9595
And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ9595
AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74LV08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74LV08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
IC GATE AND 4CH 2-INP 14SOIC - 815-SN74LV08ADR - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14SOIC
815-SN74LV08ADR
IC GATE AND 4CH 2-INP 14SOIC 815-SN74LV08ADR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LV08ADR
Logic Gates SN74LV08ADR
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Gates and Inverters - SN74LV08ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV08ADR
Gates and Inverters SN74LV08ADR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV08ADR 007134-SN74LV08ADR 705-SN74LV08ADR SN74LV08ADR 296-26531-2-ND SN74LV08ADR SN74LV08ADR SN74LV08ADR SN74LV08ADR 26AJ9595 815-SN74LV08ADR SN74LV08ADR SN74LV08ADR
Product Name SN74LV08A Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74LV08ADR 5.5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Logic - Gates and Inverters And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments IC GATE AND 4CH 2-INP 14SOIC Logic Gates Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND AND AND AND; AND Gate NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 2.5,3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V~5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 5.5V 2.5V 2V ~ 5.5V
Logic Family LV-A CMOS CMOS; CMOS
Propagation Delay 16 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H52FM - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers