Texas Instruments Logic - Logic - Gates and Inverters - SN74LV08ADGVRG4 SN74LV08ADGVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255112-SN74LV08ADGV RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255112-SN74LV08ADGV RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LV08ADGVRG4 - 1255112-SN74LV08ADGVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV08ADGVRG4
1255112-SN74LV08ADGVRG4
Logic - Logic - Gates and Inverters - SN74LV08ADGVRG4 1255112-SN74LV08ADGVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255112-SN74LV08ADGV RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255112-SN74LV08ADGVRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad 5.5V Logic IC
705-SN74LV08ADGVRG4
Quad 5.5V Logic IC 705-SN74LV08ADGVRG4
Quad 2-Input AND Gate, 74LV CMOS, TFSOP, 5.5V Product overview: SN74LV08ADGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08ADGVRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, 74LV CMOS, TFSOP, 5.5V Product overview: SN74LV08ADGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08ADGVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1255112-SN74LV08ADGVRG4 705-SN74LV08ADGVRG4
Product Name Logic - Logic - Gates and Inverters - SN74LV08ADGVRG4 Quad 5.5V Logic IC
Gate Type NOT AND; AND GATE
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC1G02GV/C4H - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family CMOS
IC Package Type Other; SC-74A
View Details
2 suppliers
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 2SB544E-MP-ON - Lingto Electronic Limited
Specs
Gate Type NOT
View Details