Texas Instruments SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08ADGVR

Description
Quadruple 2-Input Positive-AND Gates 14-TVSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TVSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV08A Quadruple 2-Input Positive-AND Gates - SN74LV08ADGVR - Texas Instruments
Dallas, TX, United States
SN74LV08A Quadruple 2-Input Positive-AND Gates
SN74LV08ADGVR
SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08ADGVR
Quadruple 2-Input Positive-AND Gates 14-TVSOP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-TVSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LV08ADGVR
5.5V Logic IC 705-SN74LV08ADGVR
4x 2-Input AND Gate IC, CMOS, 74LV Series, 5.5V, 125°C, TFSOP Product overview: SN74LV08ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08ADGVR can be used for catalog matching and distributor lookup.

4x 2-Input AND Gate IC, CMOS, 74LV Series, 5.5V, 125°C, TFSOP Product overview: SN74LV08ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3769-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3769-1-ND
Gates and Inverters 296-3769-1-ND
AND Gate IC 4 Channel 14-TVSOP

AND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-3769-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3769-2-ND
Gates and Inverters 296-3769-2-ND
AND Gate IC 4 Channel 14-TVSOP

AND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV08ADGVR - 116333-SN74LV08ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV08ADGVR
116333-SN74LV08ADGVR
Logic - Logic - Gates and Inverters - SN74LV08ADGVR 116333-SN74LV08ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 116333-SN74LV08ADGVR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TVSOP Dimension: 14-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116333-SN74LV08ADGVR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LV08ADGVR - Rochester Electronics
Newburyport, MA, United States
AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV08ADGVR
Logic Gates SN74LV08ADGVR
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Gates and Inverters - SN74LV08ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV08ADGVR
Gates and Inverters SN74LV08ADGVR
AND Gate IC 4 Channel 14-TVSOP

AND Gate IC 4 Channel 14-TVSOP

Buy Now
Logic - Gates and Inverters - SN74LV08ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV08ADGVR
Logic - Gates and Inverters SN74LV08ADGVR
IC GATE AND 4CH 2-INP 14TVSOP

IC GATE AND 4CH 2-INP 14TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV08ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV08ADGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV08ADGVR
IC GATE AND 4CH 2-INP 14TVSOP

IC GATE AND 4CH 2-INP 14TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV08ADGVR 705-SN74LV08ADGVR 296-3769-1-ND 116333-SN74LV08ADGVR SN74LV08ADGVR SN74LV08ADGVR SN74LV08ADGVR SN74LV08ADGVR SN74LV08ADGVR
Product Name SN74LV08A Quadruple 2-Input Positive-AND Gates 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV08ADGVR Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND AND; AND Gate NOT; AND AND
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A CMOS
Propagation Delay 16 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 11C01FC - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.75V ~ -5.5V
Output Type Differential
View Details
2 suppliers
DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - 54LS260FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details