Texas Instruments SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08AD

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV08A Quadruple 2-Input Positive-AND Gates - SN74LV08AD - Texas Instruments
Dallas, TX, United States
SN74LV08A Quadruple 2-Input Positive-AND Gates
SN74LV08AD
SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08AD
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-1673-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1673-5-ND
Gates and Inverters 296-1673-5-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV08AD - 1255111-SN74LV08AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV08AD
1255111-SN74LV08AD
Logic - Logic - Gates and Inverters - SN74LV08AD 1255111-SN74LV08AD
Manufacturer: Texas Instruments Win Source Part Number: 1255111-SN74LV08AD Packaging: Tube Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74LV08 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255111-SN74LV08AD
Packaging: Tube
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV08
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now
 - SN74LV08AD - Rochester Electronics
Newburyport, MA, United States
AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74LV08AD
5.5V SOIC Logic IC 705-SN74LV08AD
4-Element 2-IN CMOS AND Gate, 5.5V, 9ns, SOIC Product overview: SN74LV08AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08AD can be used for catalog matching and distributor lookup.

4-Element 2-IN CMOS AND Gate, 5.5V, 9ns, SOIC Product overview: SN74LV08AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV08AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV08AD
Logic - Gates and Inverters SN74LV08AD
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV08AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV08AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV08AD
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Quad 2-Input And, 74Lv08, Soic14; Logic Family / Base Number Texas Instruments - 28AH5153 - Newark, An Avnet Company
Chicago, IL, United States
Quad 2-Input And, 74Lv08, Soic14; Logic Family / Base Number Texas Instruments
28AH5153
Quad 2-Input And, 74Lv08, Soic14; Logic Family / Base Number Texas Instruments 28AH5153
QUAD 2-INPUT AND, 74LV08, SOIC14; Logic Family / Base Number:74LV08; Logic Type:AND; Output Current:12mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

QUAD 2-INPUT AND, 74LV08, SOIC14; Logic Family / Base Number:74LV08; Logic Type:AND; Output Current:12mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LV08AD
Logic Gates SN74LV08AD
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74LV08AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV08AD
Gates and Inverters SN74LV08AD
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV08AD 296-1673-5-ND 1255111-SN74LV08AD SN74LV08AD 705-SN74LV08AD SN74LV08AD SN74LV08AD 28AH5153 SN74LV08AD SN74LV08AD
Product Name SN74LV08A Quadruple 2-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV08AD 5.5V SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 2-Input And, 74Lv08, Soic14; Logic Family / Base Number Texas Instruments Logic Gates Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND AND; AND GATE NOT; AND AND AND; AND AND; AND Gate
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.5V (Low), 0.5V (High) 5.5V 2V ~ 5.5V
Logic Family LV-A CMOS
Propagation Delay 16 ns 7.9 ns 7.9 ns 9 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54S64FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers