Inverter IC 6 Channel Open Drain 14-SSOP
Inverter IC 6 Channel Open Drain 14-SSOP
Inverter IC 6 Channel Open Drain 14-SSOP
6-Bit Hex Inverter Buffer/Driver, Open-Drain, 7.5ns, 2V-5.5V, SSOP Product overview: SN74LV06ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06ADBR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257760-SN74LV06ADBR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Features: Open Drain
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 16mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LV06ADBRR,-296-
Base Product Number: 74LV06
Inverter IC 6 Channel Open Drain 14-SSOP
IC INVERTER OD 6CH 6-INP 14SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-3760-2-ND | 705-SN74LV06ADBR | 1257760-SN74LV06ADBR | SN74LV06ADBR | SN74LV06ADBR |
| Product Name | Gates and Inverters | 2V 5.5V SSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer/Driver; Buffer, Inverter | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) |
| Output Type | Open Drain | ||||
| Inputs | 1 | 6 | 1 | 1 | |
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |