Texas Instruments Logic - Logic - Gates and Inverters - SN74LV05ANSRG4 SN74LV05ANSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255096-SN74LV05ANSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255096-SN74LV05ANSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LV05ANSRG4 - 1255096-SN74LV05ANSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV05ANSRG4
1255096-SN74LV05ANSRG4
Logic - Logic - Gates and Inverters - SN74LV05ANSRG4 1255096-SN74LV05ANSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255096-SN74LV05ANSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255096-SN74LV05ANSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
12mA Logic IC
705-SN74LV05ANSRG4
12mA Logic IC 705-SN74LV05ANSRG4
6-Ch 1-Input Inverter Gate, 74LV CMOS, SOP-14, 12mA Output Product overview: SN74LV05ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 12mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05ANSRG4 can be used for catalog matching and distributor lookup.

6-Ch 1-Input Inverter Gate, 74LV CMOS, SOP-14, 12mA Output Product overview: SN74LV05ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 12mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05ANSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1255096-SN74LV05ANSRG4 705-SN74LV05ANSRG4
Product Name Logic - Logic - Gates and Inverters - SN74LV05ANSRG4 12mA Logic IC
Gate Type NOT NOT; Buffer, Inverter
Supply Voltage 5.5V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138996P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Gates and Inverters - 1727-3157-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers