Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LV05ADRG4 SN74LV05ADRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255095-SN74LV05ADRG 4 Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV05 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): SN74LV05ANSG4; SN74LV05ANSR; SN74LV05ANSRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255095-SN74LV05ADRG 4 Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV05 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): SN74LV05ANSG4; SN74LV05ANSR; SN74LV05ANSRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LV05ADRG4 - 1255095-SN74LV05ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV05ADRG4
1255095-SN74LV05ADRG4
Logic - Logic - Gates and Inverters - SN74LV05ADRG4 1255095-SN74LV05ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255095-SN74LV05ADRG 4 Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV05 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): SN74LV05ANSG4; SN74LV05ANSR; SN74LV05ANSRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255095-SN74LV05ADRG4
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Open Drain
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV05
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): SN74LV05ANSG4; SN74LV05ANSR; SN74LV05ANSRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74LV05ADRG4
5.5V SOIC Logic IC 705-SN74LV05ADRG4
6-Bit Hex Inverter, Open-Drain, 7.5ns, 5.5V, SOIC, CMOS Product overview: SN74LV05ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05ADRG4 can be used for catalog matching and distributor lookup.

6-Bit Hex Inverter, Open-Drain, 7.5ns, 5.5V, SOIC, CMOS Product overview: SN74LV05ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LV05ADRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV05ADRG4-ND
Gates and Inverters SN74LV05ADRG4-ND
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74LV05ADRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV05ADRG4
Gates and Inverters SN74LV05ADRG4
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LV05ADRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV05ADRG4
Logic - Gates and Inverters SN74LV05ADRG4
IC INVERTER OD 6CH 6-INP 14SOIC

IC INVERTER OD 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1255095-SN74LV05ADRG4 705-SN74LV05ADRG4 SN74LV05ADRG4-ND SN74LV05ADRG4 SN74LV05ADRG4
Product Name Logic - Logic - Gates and Inverters - SN74LV05ADRG4 5.5V SOIC Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Buffer, Inverter NOT NOT; Inverter NOT
Supply Voltage 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Inputs 6 1 1 1
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H53FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Logic - Gates and Inverters - 74AHCT3G14GD,125 - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 2V (Low), 0.5V ~ 0.6V (High)
Operating Current 1.00E-3 mA
View Details
3 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
Logic Gates - 2138990P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details