The SN74LV05ADR is a hex inverter with open-drain outputs in a 14-pin SOIC package, measuring 8.65 mm by 3.91 mm, designed for operation from 2 V to 5.5 V and rated for a temperature range of -40 °C to 125 °C.
Hex Inverters With Open-Drain Outputs 14-SOIC -40 to 125
Inverter, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LV05ADR | SN74LV05ADR |
| Product Name | SN74LV05A Hex Inverters With Open-Drain Outputs | |
| Technology | LV-A | |
| Device Type | SN74LV05A Hex Inverters With Open-Drain Outputs | |
| Features | RoHS | RoHS |