Inverter IC 6 Channel Open Drain 14-TVSOP
Inverter IC 6 Channel Open Drain 14-TVSOP
Inverter IC 6 Channel Open Drain 14-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1255093-SN74LV05ADGV
Packaging: Reel
Mounting Style: SMD
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV05
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
Hex Inverter IC, 6-Ch, Open-Drain, 2V-5.5V, CMOS, TFSOP Product overview: SN74LV05ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05ADGVR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-TVSOP
IC INVERTER 6CH 1-INP 14TVSOP
IC INVERTER OD 6CH 6-INP 14TVSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74LV05ADGVRCT-ND | 1255093-SN74LV05ADGVR | 705-SN74LV05ADGVR | SN74LV05ADGVR | SN74LV05ADGVR | SN74LV05ADGVR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LV05ADGVR | 2V 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | |
| Output Type | Open Drain | |||||
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |