Texas Instruments High-Performance Analog Gates and Inverters SN74LV04ADBR

Description
Inverter IC 6 Channel 14-SSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-3755-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3755-2-ND
Gates and Inverters 296-3755-2-ND
Inverter IC 6 Channel 14-SSOP

Inverter IC 6 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-3755-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3755-6-ND
Gates and Inverters 296-3755-6-ND
Inverter IC 6 Channel 14-SSOP

Inverter IC 6 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-3755-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3755-1-ND
Gates and Inverters 296-3755-1-ND
Inverter IC 6 Channel 14-SSOP

Inverter IC 6 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
2V 5.5V SSOP Logic IC
705-SN74LV04ADBR
2V 5.5V SSOP Logic IC 705-SN74LV04ADBR
Hex Inverter IC, 6-Gate, 2V-5.5V, 18ns, 125°C, SSOP Product overview: SN74LV04ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV04ADBR can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, 2V-5.5V, 18ns, 125°C, SSOP Product overview: SN74LV04ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV04ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV04ADBR - 065574-SN74LV04ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV04ADBR
065574-SN74LV04ADBR
Logic - Logic - Gates and Inverters - SN74LV04ADBR 065574-SN74LV04ADBR
Manufacturer: Texas Instruments Win Source Part Number: 065574-SN74LV04ADBR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065574-SN74LV04ADBR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74LV04ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV04ADBR
Gates and Inverters SN74LV04ADBR
Inverter IC 6 Channel 14-SSOP

Inverter IC 6 Channel 14-SSOP

Buy Now
Logic - Gates and Inverters - SN74LV04ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV04ADBR
Logic - Gates and Inverters SN74LV04ADBR
IC INVERTER 6CH 6-INP 14SSOP

IC INVERTER 6CH 6-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-3755-2-ND 705-SN74LV04ADBR 065574-SN74LV04ADBR SN74LV04ADBR SN74LV04ADBR
Product Name Gates and Inverters 2V 5.5V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74LV04ADBR Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT; Inverter NOT; Inverter NOT
Supply Voltage 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Inputs 1 1 6 1
Propagation Delay 7.5 ns 18 ns 7.5 ns
Low Level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic - Logic - Gates and Inverters - 74ABT32DB,118 - 764837-74ABT32DB,118 - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 2
View Details
6 suppliers