Texas Instruments SN74LV02A Quadruple 2-Input Positive-Nor Gates SN74LV02APWRG4

Description
Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV02A Quadruple 2-Input Positive-Nor Gates - SN74LV02APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LV02A Quadruple 2-Input Positive-Nor Gates
SN74LV02APWRG4
SN74LV02A Quadruple 2-Input Positive-Nor Gates SN74LV02APWRG4
Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74LV02APWRG4
Quad 5.5V TSSOP Logic IC 705-SN74LV02APWRG4
Quad 2-Input NOR Gate IC, 74LV Series, 125°C, 5.5V, TSSOP Product overview: SN74LV02APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02APWRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 74LV Series, 125°C, 5.5V, TSSOP Product overview: SN74LV02APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02APWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LV02APWRG4 - 1255080-SN74LV02APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV02APWRG4
1255080-SN74LV02APWRG4
Logic - Logic - Gates and Inverters - SN74LV02APWRG4 1255080-SN74LV02APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255080-SN74LV02APWR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255080-SN74LV02APWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
IC GATE NOR 4CH 2-INP 14-TSSOP - 815-SN74LV02APWRG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 4CH 2-INP 14-TSSOP
815-SN74LV02APWRG4
IC GATE NOR 4CH 2-INP 14-TSSOP 815-SN74LV02APWRG4
IC GATE NOR 4CH 2-INP 14-TSSOP

IC GATE NOR 4CH 2-INP 14-TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LV02APWRG4
Logic Gates SN74LV02APWRG4
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV02APWRG4 705-SN74LV02APWRG4 1255080-SN74LV02APWRG4 815-SN74LV02APWRG4 SN74LV02APWRG4
Product Name SN74LV02A Quadruple 2-Input Positive-Nor Gates Quad 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74LV02APWRG4 IC GATE NOR 4CH 2-INP 14-TSSOP Logic Gates
Gate Type NOR NOR; NOR GATE NOT NOR
Supply Voltage 2.5,3.3,5 5.5V 2.5V
Logic Family LV-A CMOS; CMOS
Propagation Delay 19 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Logic IC - 705-5414J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family TTL/H/L
Inputs 1
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100118W-MIL2 - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; 24-CFP
View Details
2 suppliers