Texas Instruments SN74LV02A Quadruple 2-Input Positive-Nor Gates SN74LV02APWR

Description
Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV02A Quadruple 2-Input Positive-Nor Gates - SN74LV02APWR - Texas Instruments
Dallas, TX, United States
SN74LV02A Quadruple 2-Input Positive-Nor Gates
SN74LV02APWR
SN74LV02A Quadruple 2-Input Positive-Nor Gates SN74LV02APWR
Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV02APWR - 030208-SN74LV02APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV02APWR
030208-SN74LV02APWR
Logic - Logic - Gates and Inverters - SN74LV02APWR 030208-SN74LV02APWR
Manufacturer: Texas Instruments Win Source Part Number: 030208-SN74LV02APWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV02 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): HD74LV02AT; HD74LV02ATELL; HD74LV02AT-E; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030208-SN74LV02APWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): HD74LV02AT; HD74LV02ATELL; HD74LV02AT-E;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74LV02APWR
5.5V TSSOP Logic IC 705-SN74LV02APWR
4-ch NOR Gate IC, 2-Input, 2-5.5V, 8.5ns, 125°C, TSSOP Product overview: SN74LV02APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02APWR can be used for catalog matching and distributor lookup.

4-ch NOR Gate IC, 2-Input, 2-5.5V, 8.5ns, 125°C, TSSOP Product overview: SN74LV02APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14902-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14902-1-ND
Gates and Inverters 296-14902-1-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-14902-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14902-2-ND
Gates and Inverters 296-14902-2-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-14902-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14902-6-ND
Gates and Inverters 296-14902-6-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74LV02APWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV02APWR
Gates and Inverters SN74LV02APWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV02APWR
Logic Gates SN74LV02APWR
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV02APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV02APWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV02APWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV02APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV02APWR
Gates and Inverters SN74LV02APWR
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV02APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV02APWR
Logic - Gates and Inverters SN74LV02APWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV02APWR 030208-SN74LV02APWR 705-SN74LV02APWR 296-14902-1-ND SN74LV02APWR SN74LV02APWR SN74LV02APWR SN74LV02APWR SN74LV02APWR
Product Name SN74LV02A Quadruple 2-Input Positive-Nor Gates Logic - Logic - Gates and Inverters - SN74LV02APWR 5.5V TSSOP Logic IC Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Supply Voltage 2.5,3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A
Propagation Delay 19 ns 7.5 ns 8.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 12 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers