Texas Instruments SN74LV02A Quadruple 2-Input Positive-Nor Gates SN74LV02APW

Description
Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV02A Quadruple 2-Input Positive-Nor Gates - SN74LV02APW - Texas Instruments
Dallas, TX, United States
SN74LV02A Quadruple 2-Input Positive-Nor Gates
SN74LV02APW
SN74LV02A Quadruple 2-Input Positive-Nor Gates SN74LV02APW
Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV02APW - 081218-SN74LV02APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV02APW
081218-SN74LV02APW
Logic - Logic - Gates and Inverters - SN74LV02APW 081218-SN74LV02APW
Manufacturer: Texas Instruments Win Source Part Number: 081218-SN74LV02APW Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081218-SN74LV02APW
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-34032-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34032-5-ND
Gates and Inverters 296-34032-5-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - SN74LV02APW - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
2V 5.5V TSSOP Logic IC
705-SN74LV02APW
2V 5.5V TSSOP Logic IC 705-SN74LV02APW
4-Gate NOR IC, 2-Input, 2V-5.5V, 7.5ns, 125°C, TSSOP Product overview: SN74LV02APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02APW can be used for catalog matching and distributor lookup.

4-Gate NOR IC, 2-Input, 2V-5.5V, 7.5ns, 125°C, TSSOP Product overview: SN74LV02APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV02APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV02APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV02APW
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV02APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV02APW
Gates and Inverters SN74LV02APW
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV02APW
Logic Gates SN74LV02APW
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV02APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV02APW
Logic - Gates and Inverters SN74LV02APW
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV02APW 081218-SN74LV02APW 296-34032-5-ND SN74LV02APW 705-SN74LV02APW SN74LV02APW SN74LV02APW SN74LV02APW SN74LV02APW
Product Name SN74LV02A Quadruple 2-Input Positive-Nor Gates Logic - Logic - Gates and Inverters - SN74LV02APW Gates and Inverters 2V 5.5V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR OR; NOR NOR; NOR GATE NOR NOR; NOR Gate NOT; NOR
Supply Voltage 2.5,3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A CMOS
Propagation Delay 19 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers