Texas Instruments Quad 5.5V Logic IC SN74LV02ANSRG4

Description
Quad 2-Input NOR Gate IC, CMOS, SOP, 5.5V Product overview: SN74LV02ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02ANSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input NOR Gate IC, CMOS, SOP, 5.5V Product overview: SN74LV02ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02ANSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5.5V Logic IC
705-SN74LV02ANSRG4
Quad 5.5V Logic IC 705-SN74LV02ANSRG4
Quad 2-Input NOR Gate IC, CMOS, SOP, 5.5V Product overview: SN74LV02ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02ANSRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, CMOS, SOP, 5.5V Product overview: SN74LV02ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02ANSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LV02ANSRG4 - 065573-SN74LV02ANSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV02ANSRG4
065573-SN74LV02ANSRG4
Logic - Logic - Gates and Inverters - SN74LV02ANSRG4 065573-SN74LV02ANSRG4
Manufacturer: Texas Instruments Win Source Part Number: 065573-SN74LV02ANSRG 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065573-SN74LV02ANSRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74LV02ANSRG4 065573-SN74LV02ANSRG4
Product Name Quad 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LV02ANSRG4
Gate Type NOR; NOR GATE NOT; NOR; NOR Gate
Supply Voltage 5.5V 2 V ~ 5.5 V
Inputs 2 2
Propagation Delay 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Logic - Gates and Inverters - 54H30DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details