Texas Instruments SN74LV02A Quadruple 2-Input Positive-Nor Gates SN74LV02ADR

Description
Quadruple 2-Input Positive-Nor Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-Nor Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV02A Quadruple 2-Input Positive-Nor Gates - SN74LV02ADR - Texas Instruments
Dallas, TX, United States
SN74LV02A Quadruple 2-Input Positive-Nor Gates
SN74LV02ADR
SN74LV02A Quadruple 2-Input Positive-Nor Gates SN74LV02ADR
Quadruple 2-Input Positive-Nor Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-Nor Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-28607-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28607-1-ND
Gates and Inverters 296-28607-1-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28607-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28607-2-ND
Gates and Inverters 296-28607-2-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28607-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28607-6-ND
Gates and Inverters 296-28607-6-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 2V 5.5V SOIC Logic IC
705-SN74LV02ADR
Quad 2V 5.5V SOIC Logic IC 705-SN74LV02ADR
Quad 2-Input NOR Gate IC, 2V-5.5V, 8.5ns, SOIC, -40C to 125C Product overview: SN74LV02ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02ADR can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 2V-5.5V, 8.5ns, SOIC, -40C to 125C Product overview: SN74LV02ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LV02ADR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV02ADR - 1100093-SN74LV02ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV02ADR
1100093-SN74LV02ADR
Logic - Logic - Gates and Inverters - SN74LV02ADR 1100093-SN74LV02ADR
Manufacturer: Texas Instruments Win Source Part Number: 1100093-SN74LV02ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100093-SN74LV02ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74LV02ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV02ADR
Gates and Inverters SN74LV02ADR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV02ADR
Logic Gates SN74LV02ADR
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV02ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV02ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV02ADR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LV02ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV02ADR
Gates and Inverters SN74LV02ADR
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV02ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV02ADR
Logic - Gates and Inverters SN74LV02ADR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV02ADR 296-28607-1-ND 705-SN74LV02ADR SN74LV02ADR 1100093-SN74LV02ADR SN74LV02ADR SN74LV02ADR SN74LV02ADR SN74LV02ADR SN74LV02ADR
Product Name SN74LV02A Quadruple 2-Input Positive-Nor Gates Gates and Inverters Quad 2V 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LV02ADR Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE OR; NOR NOT; NOR; NOR Gate NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A CMOS
Propagation Delay 19 ns 7.5 ns 8.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 12 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers
 - 54F64DC - Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers