Quadruple 2-input positive-NOR gate in 14-pin TVSOP package, operating from 2 V to 5.5 V, with a typical propagation delay of 6.5 ns at 5 V and support for mixed-mode voltage operation on all ports. The device operates over a temperature range of -40 °C to 125 °C and includes latch-up performance exceeding 250 mA per JESD17 and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Quadruple 2-Input Positive-Nor Gates 14-TVSOP -40 to 85
Quad 2-Input NOR Gate IC, CMOS, 5.5V, 12mA, 7.5ns, TFSOP Product overview: SN74LV02ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 12mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 12mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02ADGVR can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-TVSOP
NOR Gate IC 4 Channel 14-TVSOP
NOR Gate IC 4 Channel 14-TVSOP
Logic Gates Quadruple 2-Inputs Positive-NOR Gate
IC GATE NOR 4CH 2-INP 14TVSOP
IC GATE NOR 4CH 2-INP 14TVSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV02ADGVR | 705-SN74LV02ADGVR | 296-16706-1-ND | SN74LV02ADGVR | SN74LV02ADGVR | SN74LV02ADGVR | SN74LV02ADGVR |
| Product Name | SN74LV02A Quadruple 2-Input Positive-Nor Gates | Quad 5.5V 12mA Logic IC | Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR GATE | NOR | NOR; NOR Gate | NOT; NOR | NOR | |
| Supply Voltage | 2.5,3.3,5 | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||
| Logic Family | LV-A | ||||||
| Propagation Delay | 19 ns | 7.5 ns | 7.5 ns | ||||
| Operating Current | 0.0200 mA | 12 mA | 0.0200 mA |