Texas Instruments SN74LV02A Quadruple 2-Input Positive-Nor Gates SN74LV02ADBR

Description
Quadruple 2-Input Positive-Nor Gates 14-SSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-Nor Gates 14-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NOR gates designed for 2-V to 5.5-V VCC operation, housed in a 14-pin SSOP package measuring 6.20mm × 5.30mm, with an operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NOR gates designed for 2-V to 5.5-V VCC operation, housed in a 14-pin SSOP package measuring 6.20mm × 5.30mm, with an operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LV02A Quadruple 2-Input Positive-Nor Gates - SN74LV02ADBR - Texas Instruments
Dallas, TX, United States
SN74LV02A Quadruple 2-Input Positive-Nor Gates
SN74LV02ADBR
SN74LV02A Quadruple 2-Input Positive-Nor Gates SN74LV02ADBR
Quadruple 2-Input Positive-Nor Gates 14-SSOP -40 to 85

Quadruple 2-Input Positive-Nor Gates 14-SSOP -40 to 85

Buy Now Datasheet
 - SN74LV02ADBR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.5V SSOP Logic IC
705-SN74LV02ADBR
5.5V SSOP Logic IC 705-SN74LV02ADBR
4-Input NOR Gate IC, 74LV Series, 125°C, 5.5V, SSOP Product overview: SN74LV02ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02ADBR can be used for catalog matching and distributor lookup.

4-Input NOR Gate IC, 74LV Series, 125°C, 5.5V, SSOP Product overview: SN74LV02ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LV02ADBRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV02ADBRTR-ND
Gates and Inverters 296-SN74LV02ADBRTR-ND
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LV02ADBRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV02ADBRCT-ND
Gates and Inverters 296-SN74LV02ADBRCT-ND
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV02ADBR - 1255076-SN74LV02ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV02ADBR
1255076-SN74LV02ADBR
Logic - Logic - Gates and Inverters - SN74LV02ADBR 1255076-SN74LV02ADBR
Manufacturer: Texas Instruments Win Source Part Number: 1255076-SN74LV02ADBR Packaging: Reel Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74LV02 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255076-SN74LV02ADBR
Packaging: Reel
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV02
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV02ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV02ADBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV02ADBR
IC GATE NOR 4CH 2-INP 14SSOP

IC GATE NOR 4CH 2-INP 14SSOP

Supplier's Site
Gates and Inverters - SN74LV02ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV02ADBR
Gates and Inverters SN74LV02ADBR
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV02ADBR
Logic Gates SN74LV02ADBR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV02ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV02ADBR
Logic - Gates and Inverters SN74LV02ADBR
IC GATE NOR 4CH 2-INP 14SSOP

IC GATE NOR 4CH 2-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV02ADBR SN74LV02ADBR 705-SN74LV02ADBR 296-SN74LV02ADBRTR-ND 1255076-SN74LV02ADBR SN74LV02ADBR SN74LV02ADBR SN74LV02ADBR SN74LV02ADBR
Product Name SN74LV02A Quadruple 2-Input Positive-Nor Gates 5.5V SSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV02ADBR Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NOR OR; NOR NOR; NOR GATE NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A CMOS
Propagation Delay 19 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details