Texas Instruments SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ARGYR

Description
Quadruple 2-Input Positive-NAND Gates 14-VQFN -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV00A Quadruple 2-Input Positive-NAND Gates - SN74LV00ARGYR - Texas Instruments
Dallas, TX, United States
SN74LV00A Quadruple 2-Input Positive-NAND Gates
SN74LV00ARGYR
SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ARGYR
Quadruple 2-Input Positive-NAND Gates 14-VQFN -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-VQFN -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV00ARGYR - 1255075-SN74LV00ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV00ARGYR
1255075-SN74LV00ARGYR
Logic - Logic - Gates and Inverters - SN74LV00ARGYR 1255075-SN74LV00ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 1255075-SN74LV00ARGY R Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-VFQFN Exposed Pad Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-VQFN (3.5x3.5) Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): SN74LV00APWR; SN74LV00ADBR; SN74LV00ADGVR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255075-SN74LV00ARGYR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-VFQFN Exposed Pad
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VQFN (3.5x3.5)
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): SN74LV00APWR; SN74LV00ADBR; SN74LV00ADGVR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LV00ARGYR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PQCC14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Gates and Inverters - 296-13927-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13927-1-ND
Gates and Inverters 296-13927-1-ND
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13927-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13927-2-ND
Gates and Inverters 296-13927-2-ND
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Singapore, Singapore
2V 5.5V VQFN Logic IC
705-SN74LV00ARGYR
2V 5.5V VQFN Logic IC 705-SN74LV00ARGYR
4-Input NAND Gate IC, CMOS, VQFN, 2V-5.5V, 125°C Product overview: SN74LV00ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ARGYR can be used for catalog matching and distributor lookup.

4-Input NAND Gate IC, CMOS, VQFN, 2V-5.5V, 125°C Product overview: SN74LV00ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV00ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV00ARGYR
Logic - Gates and Inverters SN74LV00ARGYR
IC GATE NAND 4CH 2-INP 14VQFN

IC GATE NAND 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV00ARGYR
Logic Gates SN74LV00ARGYR
Logic Gates Quad 2-In Pos NAND

Logic Gates Quad 2-In Pos NAND

Buy Now Datasheet
Gates and Inverters - SN74LV00ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV00ARGYR
Gates and Inverters SN74LV00ARGYR
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV00ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV00ARGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV00ARGYR
IC GATE NAND 4CH 2-INP 14VQFN

IC GATE NAND 4CH 2-INP 14VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV00ARGYR 1255075-SN74LV00ARGYR SN74LV00ARGYR 296-13927-1-ND 705-SN74LV00ARGYR SN74LV00ARGYR SN74LV00ARGYR SN74LV00ARGYR SN74LV00ARGYR
Product Name SN74LV00A Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74LV00ARGYR Gates and Inverters 2V 5.5V VQFN Logic IC Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND
Supply Voltage 2.5,3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A CMOS
Propagation Delay 20 ns 7.5 ns 7.5 ns 20 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products