Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1100090-SN74LV00APWT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
4-Input NAND Gate IC, 2V-5.5V, 12mA, 7.5ns, 14-TSSOP Product overview: SN74LV00APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00APWT can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates Quadruple 2-Input Positive-NAND gates
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV00APWT | 1100090-SN74LV00APWT | 296-SN74LV00APWTTR-ND | SN74LV00APWT | 705-SN74LV00APWT | SN74LV00APWT | SN74LV00APWT | SN74LV00APWT | SN74LV00APWT |
| Product Name | SN74LV00A Quadruple 2-Input Positive-NAND Gates | Logic - Logic - Gates and Inverters - SN74LV00APWT | Gates and Inverters | 2V 5.5V 12mA TSSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND GATE | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 2.5,3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | |||
| Logic Family | LV-A | CMOS | |||||||
| Propagation Delay | 20 ns | 7.5 ns | 7.5 ns | 7.5 ns | |||||
| Operating Current | 0.0200 mA | 12 mA | 0.0200 mA |