Texas Instruments SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ANSRG4

Description
Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV00A Quadruple 2-Input Positive-NAND Gates - SN74LV00ANSRG4 - Texas Instruments
Dallas, TX, United States
SN74LV00A Quadruple 2-Input Positive-NAND Gates
SN74LV00ANSRG4
SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ANSRG4
Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV00ANSRG4 - 795059-SN74LV00ANSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV00ANSRG4
795059-SN74LV00ANSRG4
Logic - Logic - Gates and Inverters - SN74LV00ANSRG4 795059-SN74LV00ANSRG4
Manufacturer: Texas Instruments Win Source Part Number: 795059-SN74LV00ANSRG 4 Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV00 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Maximum Quiescent Current: 20μA Introduction Date: August 01, 2003 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795059-SN74LV00ANSRG4
Series: 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV00
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 20μA
Introduction Date: August 01, 2003
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74LV00ANSRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV00ANSRG4-ND
Gates and Inverters SN74LV00ANSRG4-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-SN74LV00ANSRG4
Quad 5.5V Logic IC 705-SN74LV00ANSRG4
Quad 2-Input NAND Gate IC, CMOS, SOP, 5.5V Product overview: SN74LV00ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ANSRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, SOP, 5.5V Product overview: SN74LV00ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ANSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV00ANSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV00ANSRG4
Logic - Gates and Inverters SN74LV00ANSRG4
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV00ANSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV00ANSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV00ANSRG4
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74LV00ANSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV00ANSRG4
Gates and Inverters SN74LV00ANSRG4
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV00ANSRG4 795059-SN74LV00ANSRG4 SN74LV00ANSRG4-ND 705-SN74LV00ANSRG4 SN74LV00ANSRG4 SN74LV00ANSRG4 SN74LV00ANSRG4
Product Name SN74LV00A Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74LV00ANSRG4 Gates and Inverters Quad 5.5V Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NOT; NAND NAND NAND; NAND Gate
Supply Voltage 2.5,3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A CMOS
Propagation Delay 20 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
 - 54ACTQ08ERQMLV - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; LCC20
View Details
3 suppliers
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details