Texas Instruments SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ANSR

Description
Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV00A Quadruple 2-Input Positive-NAND Gates - SN74LV00ANSR - Texas Instruments
Dallas, TX, United States
SN74LV00A Quadruple 2-Input Positive-NAND Gates
SN74LV00ANSR
SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ANSR
Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85

Buy Now Datasheet
4-Input NAND Gate IC, 74LV Series, CMOS, SOP, 7.5ns Delay Product overview: SN74LV00ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ANSR can be used for catalog matching and distributor lookup.

4-Input NAND Gate IC, 74LV Series, CMOS, SOP, 7.5ns Delay Product overview: SN74LV00ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV00ANSR - 119391-SN74LV00ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV00ANSR
119391-SN74LV00ANSR
Logic - Logic - Gates and Inverters - SN74LV00ANSR 119391-SN74LV00ANSR
Manufacturer: Texas Instruments Win Source Part Number: 119391-SN74LV00ANSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119391-SN74LV00ANSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-13226-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13226-6-ND
Gates and Inverters 296-13226-6-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-13226-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13226-2-ND
Gates and Inverters 296-13226-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-13226-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13226-1-ND
Gates and Inverters 296-13226-1-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV00ANSR
Logic Gates SN74LV00ANSR
Logic Gates Quad 2-In Pos NAND

Logic Gates Quad 2-In Pos NAND

Buy Now Datasheet
Gates and Inverters - SN74LV00ANSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV00ANSR
Gates and Inverters SN74LV00ANSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV00ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV00ANSR
Logic - Gates and Inverters SN74LV00ANSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74LV00ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV00ANSR
Gates and Inverters SN74LV00ANSR
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV00ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV00ANSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV00ANSR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV00ANSR 705-SN74LV00ANSR 119391-SN74LV00ANSR 296-13226-6-ND SN74LV00ANSR SN74LV00ANSR SN74LV00ANSR SN74LV00ANSR SN74LV00ANSR
Product Name SN74LV00A Quadruple 2-Input Positive-NAND Gates Logic IC Logic - Logic - Gates and Inverters - SN74LV00ANSR Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 2.5,3.3,5 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A
Propagation Delay 20 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers