Texas Instruments SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ADRE4

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1257747-SN74LV00ADRE4 is a quadruple 2-input positive-NAND gate designed for operation within a voltage range of 2V to 5.5V. It features a maximum propagation delay of 6.5 ns at 5V and supports mixed-mode voltage operation on all ports. The device has a quiescent current of 20 µA and provides output levels with a low threshold of 0.5V and a high threshold of 1.5V. It is available in a 14-SOIC package, suitable for surface mount applications, and operates over a temperature range of -40°C to 85°C. The device also includes ESD protection exceeding 2000V for the human body model, making it robust for various applications including power infrastructure and automotive infotainment systems.

Datasheet Summary
Powered by GS/AI

The 1257747-SN74LV00ADRE4 is a quadruple 2-input positive-NAND gate designed for operation within a voltage range of 2V to 5.5V. It features a maximum propagation delay of 6.5 ns at 5V and supports mixed-mode voltage operation on all ports. The device has a quiescent current of 20 µA and provides output levels with a low threshold of 0.5V and a high threshold of 1.5V. It is available in a 14-SOIC package, suitable for surface mount applications, and operates over a temperature range of -40°C to 85°C. The device also includes ESD protection exceeding 2000V for the human body model, making it robust for various applications including power infrastructure and automotive infotainment systems.

Suppliers

Company
Product
Description
Supplier Links
SN74LV00A Quadruple 2-Input Positive-NAND Gates - SN74LV00ADRE4 - Texas Instruments
Dallas, TX, United States
SN74LV00A Quadruple 2-Input Positive-NAND Gates
SN74LV00ADRE4
SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ADRE4
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 12mA 2V 5.5V Logic IC
705-SN74LV00ADRE4
Quad 12mA 2V 5.5V Logic IC 705-SN74LV00ADRE4
Quad 2-Input NAND Gate IC, 7.5ns, 12mA, SOIC, 2V-5.5V Product overview: SN74LV00ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12mA, 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 12mA, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ADRE4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 7.5ns, 12mA, SOIC, 2V-5.5V Product overview: SN74LV00ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12mA, 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 12mA, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ADRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257747-SN74LV00ADRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257747-SN74LV00ADRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257747-SN74LV00ADRE4
Win Source Part Number: 1257747-SN74LV00ADRE 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV00

Win Source Part Number: 1257747-SN74LV00ADRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV00

Buy Now Datasheet
Gates and Inverters - SN74LV00ADRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV00ADRE4-ND
Gates and Inverters SN74LV00ADRE4-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV00ADRE4
Logic Gates SN74LV00ADRE4
Logic Gates Quadruple 2-Input Positive-NAND gates

Logic Gates Quadruple 2-Input Positive-NAND gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV00ADRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV00ADRE4
Logic - Gates and Inverters SN74LV00ADRE4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LV00ADRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV00ADRE4
Gates and Inverters SN74LV00ADRE4
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV00ADRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV00ADRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV00ADRE4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV00ADRE4 705-SN74LV00ADRE4 1257747-SN74LV00ADRE4 SN74LV00ADRE4-ND SN74LV00ADRE4 SN74LV00ADRE4 SN74LV00ADRE4 SN74LV00ADRE4
Product Name SN74LV00A Quadruple 2-Input Positive-NAND Gates Quad 12mA 2V 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A
Propagation Delay 20 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702CA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 40014BDM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details