Texas Instruments SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ADR

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV00A Quadruple 2-Input Positive-NAND Gates - SN74LV00ADR - Texas Instruments
Dallas, TX, United States
SN74LV00A Quadruple 2-Input Positive-NAND Gates
SN74LV00ADR
SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ADR
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-SN74LV00ADR
Quad 5.5V SOIC Logic IC 705-SN74LV00ADR
Quad 2-Input NAND Gate IC, 5.5V, 20ns, SOIC, CMOS Product overview: SN74LV00ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ADR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5.5V, 20ns, SOIC, CMOS Product overview: SN74LV00ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV00ADR - 030207-SN74LV00ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV00ADR
030207-SN74LV00ADR
Logic - Logic - Gates and Inverters - SN74LV00ADR 030207-SN74LV00ADR
Manufacturer: Texas Instruments Win Source Part Number: 030207-SN74LV00ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: 74LV00 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74LV00ARGYRG4; SN74LV00ADGV; SN74LV00AGY; SN74LV00ARGYR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030207-SN74LV00ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: 74LV00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LV00ARGYRG4; SN74LV00ADGV; SN74LV00AGY; SN74LV00ARGYR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LV00ADR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-1670-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1670-2-ND
Gates and Inverters 296-1670-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1670-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1670-1-ND
Gates and Inverters 296-1670-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1670-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1670-6-ND
Gates and Inverters 296-1670-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV00ADR
Logic Gates SN74LV00ADR
Logic Gates Quad 2-In Pos NAND

Logic Gates Quad 2-In Pos NAND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV00ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV00ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV00ADR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LV00ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV00ADR
Logic - Gates and Inverters SN74LV00ADR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LV00ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV00ADR
Gates and Inverters SN74LV00ADR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LV00ADR
Logic ICs >> Gates SN74LV00ADR
2V~5.5V 20uA 4 7.5ns@5V,50pF NAND Gates SOIC-14 Gates ROHS

2V~5.5V 20uA 4 7.5ns@5V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LV00ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV00ADR
Gates and Inverters SN74LV00ADR
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV00ADR 705-SN74LV00ADR 030207-SN74LV00ADR SN74LV00ADR 296-1670-2-ND SN74LV00ADR SN74LV00ADR SN74LV00ADR SN74LV00ADR SN74LV00ADR SN74LV00ADR
Product Name SN74LV00A Quadruple 2-Input Positive-NAND Gates Quad 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LV00ADR Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic ICs >> Gates Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND NAND NOT; NAND NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 2.5,3.3,5 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V 2V~5.5V 2V ~ 5.5V
Logic Family LV-A CMOS CMOS
Propagation Delay 20 ns 20 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers