Texas Instruments Quad Logic IC SN74LV00ADGVRG4

Description
Quad 2-Input NAND Gate, 74LV Series, CMOS, TFSOP Product overview: SN74LV00ADGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ADGVRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad 2-Input NAND Gate, 74LV Series, CMOS, TFSOP Product overview: SN74LV00ADGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ADGVRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Logic IC
705-SN74LV00ADGVRG4
Quad Logic IC 705-SN74LV00ADGVRG4
Quad 2-Input NAND Gate, 74LV Series, CMOS, TFSOP Product overview: SN74LV00ADGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ADGVRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, 74LV Series, CMOS, TFSOP Product overview: SN74LV00ADGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ADGVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LV00ADGVRG4 - 1255073-SN74LV00ADGVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV00ADGVRG4
1255073-SN74LV00ADGVRG4
Logic - Logic - Gates and Inverters - SN74LV00ADGVRG4 1255073-SN74LV00ADGVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255073-SN74LV00ADGV RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255073-SN74LV00ADGVRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74LV00ADGVRG4 1255073-SN74LV00ADGVRG4
Product Name Quad Logic IC Logic - Logic - Gates and Inverters - SN74LV00ADGVRG4
Gate Type NAND; NAND GATE NOT
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 74AHCT1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details