Texas Instruments SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ADGVR

Description
Quadruple 2-Input Positive-NAND Gates 14-TVSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gates 14-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV00ADGVR is a quadruple 2-input positive-NAND gate designed for operation within a voltage range of 2V to 5.5V. It features a maximum propagation delay of 6.5 ns at 5V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes back drive protection, enhancing its reliability in various circuits. It has a typical output ground bounce of less than 0.8V at 3.3V and a typical output undershoot of 2.3V at the same voltage level. The SN74LV00ADGVR is available in a 14-pin TVSOP package and is rated for operation in temperatures ranging from -40°C to 125°C. Additionally, it exceeds ESD protection standards with ratings of 2000V for the human body model and 1000V for the charged device model, making it robust for use in sensitive environments.

Datasheet Summary
Powered by GS/AI

The SN74LV00ADGVR is a quadruple 2-input positive-NAND gate designed for operation within a voltage range of 2V to 5.5V. It features a maximum propagation delay of 6.5 ns at 5V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes back drive protection, enhancing its reliability in various circuits. It has a typical output ground bounce of less than 0.8V at 3.3V and a typical output undershoot of 2.3V at the same voltage level. The SN74LV00ADGVR is available in a 14-pin TVSOP package and is rated for operation in temperatures ranging from -40°C to 125°C. Additionally, it exceeds ESD protection standards with ratings of 2000V for the human body model and 1000V for the charged device model, making it robust for use in sensitive environments.

Suppliers

Company
Product
Description
Supplier Links
SN74LV00A Quadruple 2-Input Positive-NAND Gates - SN74LV00ADGVR - Texas Instruments
Dallas, TX, United States
SN74LV00A Quadruple 2-Input Positive-NAND Gates
SN74LV00ADGVR
SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ADGVR
Quadruple 2-Input Positive-NAND Gates 14-TVSOP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-TVSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV00ADGVR - 030206-SN74LV00ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV00ADGVR
030206-SN74LV00ADGVR
Logic - Logic - Gates and Inverters - SN74LV00ADGVR 030206-SN74LV00ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 030206-SN74LV00ADGVR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TVSOP Dimension: 14-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74LV00ARGYR; SN74LV00APWR; SN74LV00ADBR; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030206-SN74LV00ADGVR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LV00ARGYR; SN74LV00APWR; SN74LV00ADBR;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LV00ADGVR
5.5V Logic IC 705-SN74LV00ADGVR
4-Input NAND Gate IC, 74LV Series, CMOS, 125°C, 5.5V, 7.5ns Product overview: SN74LV00ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ADGVR can be used for catalog matching and distributor lookup.

4-Input NAND Gate IC, 74LV Series, CMOS, 125°C, 5.5V, 7.5ns Product overview: SN74LV00ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LV00ADGVR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-3752-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3752-6-ND
Gates and Inverters 296-3752-6-ND
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-3752-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3752-2-ND
Gates and Inverters 296-3752-2-ND
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-3752-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3752-1-ND
Gates and Inverters 296-3752-1-ND
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV00ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV00ADGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV00ADGVR
IC GATE NAND 4CH 2-INP 14TVSOP

IC GATE NAND 4CH 2-INP 14TVSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LV00ADGVR
Logic Gates SN74LV00ADGVR
Logic Gates Quad 2-In Pos NAND

Logic Gates Quad 2-In Pos NAND

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV00ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV00ADGVR
Logic - Gates and Inverters SN74LV00ADGVR
IC GATE NAND 4CH 2-INP 14TVSOP

IC GATE NAND 4CH 2-INP 14TVSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LV00ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV00ADGVR
Gates and Inverters SN74LV00ADGVR
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV00ADGVR 030206-SN74LV00ADGVR 705-SN74LV00ADGVR SN74LV00ADGVR 296-3752-6-ND SN74LV00ADGVR SN74LV00ADGVR SN74LV00ADGVR SN74LV00ADGVR
Product Name SN74LV00A Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74LV00ADGVR 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 2.5,3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A CMOS
Propagation Delay 20 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-8764701CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details