Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 85
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1255072-SN74LV00ADBR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): 74LVQ00TTR; MC74LVX00DR2; 74LVQ00T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quad 2-Input NAND Gate IC, 74LV Series, 125°C, SSOP Product overview: SN74LV00ADBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ADBRG4 can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SSOP
NAND Gate IC 4 Channel 14-SSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV00ADBRG4 | SN74LV00ADBRG4 | 1255072-SN74LV00ADBRG4 | 705-SN74LV00ADBRG4 | SN74LV00ADBRG4 |
| Product Name | SN74LV00A Quadruple 2-Input Positive-NAND Gates | Logic - Logic - Gates and Inverters - SN74LV00ADBRG4 | Quad SSOP Logic IC | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND; NAND Gate |
| Supply Voltage | 2.5,3.3,5 | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | |
| Logic Family | LV-A | CMOS | |||
| Propagation Delay | 20 ns | 7.5 ns | 7.5 ns | ||
| Operating Current | 0.0200 mA | 12 mA |