Texas Instruments SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00AD

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV00A Quadruple 2-Input Positive-NAND Gates - SN74LV00AD - Texas Instruments
Dallas, TX, United States
SN74LV00A Quadruple 2-Input Positive-NAND Gates
SN74LV00AD
SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00AD
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-1670-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1670-5-ND
Gates and Inverters 296-1670-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV00AD - 137286-SN74LV00AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV00AD
137286-SN74LV00AD
Logic - Logic - Gates and Inverters - SN74LV00AD 137286-SN74LV00AD
Manufacturer: Texas Instruments Win Source Part Number: 137286-SN74LV00AD Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 137286-SN74LV00AD
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74LV00AD - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 2V 5.5V SOIC Logic IC
705-SN74LV00AD
Quad 2V 5.5V SOIC Logic IC 705-SN74LV00AD
Quad 2-Input NAND Gate IC, 4 Gates, CMOS, SOIC, 2V-5.5V Product overview: SN74LV00AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00AD can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 4 Gates, CMOS, SOIC, 2V-5.5V Product overview: SN74LV00AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV00AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV00AD
Logic - Gates and Inverters SN74LV00AD
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV00AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV00AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV00AD
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LV00AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV00AD
Gates and Inverters SN74LV00AD
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Ic, Nand Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments - 33AH4956 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nand Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments
33AH4956
Ic, Nand Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments 33AH4956
IC, NAND GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74LV00; Logic Type:NAND; Output Current:12mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, NAND GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74LV00; Logic Type:NAND; Output Current:12mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LV00AD
Logic Gates SN74LV00AD
Logic Gates Quad 2-In Pos NAND

Logic Gates Quad 2-In Pos NAND

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV00AD 296-1670-5-ND 137286-SN74LV00AD SN74LV00AD 705-SN74LV00AD SN74LV00AD SN74LV00AD SN74LV00AD 33AH4956 SN74LV00AD
Product Name SN74LV00A Quadruple 2-Input Positive-NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV00AD Quad 2V 5.5V SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Ic, Nand Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments Logic Gates
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NOT; NAND NAND NAND; NAND Gate NAND; NAND
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V 5.5V
Logic Family LV-A CMOS
Propagation Delay 20 ns 7.5 ns 7.5 ns 20 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers