Texas Instruments High-Performance Analog Counters, Dividers SN74LS93DRE4

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - SN74LS93DRE4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74LS93DRE4-ND
Counters, Dividers SN74LS93DRE4-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258944-SN74LS93DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258944-SN74LS93DRE4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258944-SN74LS93DRE4
Win Source Part Number: 1258944-SN74LS93DRE4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 42 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS93 Product Status: Obsolete

Win Source Part Number: 1258944-SN74LS93DRE4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 42 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS93
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SN74LS93DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS93DRE4
Counters, Dividers SN74LS93DRE4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC

Buy Now
Logic - Counters, Dividers - SN74LS93DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS93DRE4
Logic - Counters, Dividers SN74LS93DRE4
IC 4 BIT BINARY COUNTER 14-SOIC

IC 4 BIT BINARY COUNTER 14-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS93DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS93DRE4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS93DRE4
IC BINARY COUNTER 4-BIT 14SOIC

IC BINARY COUNTER 4-BIT 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS93DRE4-ND 1258944-SN74LS93DRE4 SN74LS93DRE4 SN74LS93DRE4 SN74LS93DRE4
Product Name Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Asynchronous Synchronous
Counter Direction UP UP
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
7-stage binary ripple counter - 74HC4024D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers