Texas Instruments SN74LS93 4-Bit Binary Counters SN74LS93D

Description
4-Bit Binary Counters 14-SOIC 0 to 70
Request a Quote Datasheet
Description
4-Bit Binary Counters 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS93 4-Bit Binary Counters - SN74LS93D - Texas Instruments
Dallas, TX, United States
SN74LS93 4-Bit Binary Counters
SN74LS93D
SN74LS93 4-Bit Binary Counters SN74LS93D
4-Bit Binary Counters 14-SOIC 0 to 70

4-Bit Binary Counters 14-SOIC 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-3749-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3749-5-ND
Counters, Dividers 296-3749-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC

Buy Now Datasheet
 - SN74LS93D - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, PDSO14

Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, PDSO14

Supplier's Site Datasheet
Counters, Dividers - SN74LS93D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS93D
Counters, Dividers SN74LS93D
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC

Buy Now
Logic - Counters, Dividers - SN74LS93D - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS93D
Logic - Counters, Dividers SN74LS93D
IC 4-BIT BINARY COUNTER 14-SOIC

IC 4-BIT BINARY COUNTER 14-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS93D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS93D
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS93D
IC BINARY COUNTER 4-BIT 14SOIC

IC BINARY COUNTER 4-BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS93D 296-3749-5-ND SN74LS93D SN74LS93D SN74LS93D SN74LS93D
Product Name SN74LS93 4-Bit Binary Counters Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC14 SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LS TTL
Number of Stages (Bits) 4 bits
Operating Current 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
Counters, Dividers - 54F193FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details
Logic - Logic - Counters, Dividers - 74F169N - 053808-74F169N - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
BQ26231 Cost-Efficient Coulomb Counter for Battery Capacity Monitoring In Embedded Portable Applications - BQ26231PW - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details