Divide-By-Twelve Counter 14-SO 0 to 70
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 124761-SN74LS92NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-12
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Count Rate: 42MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC COUNTER DIVIDE X12 14SO
IC COUNTER DIVIDE X12 14SO
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SO
IC DIVIDER BY 12 4-BIT 14SO
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Counters | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers |
| Product Number | SN74LS92NSR | 296-13225-2-ND | 124761-SN74LS92NSR | SN74LS92NSR | SN74LS92NSR | SN74LS92NSR | SN74LS92NSR |
| Product Name | SN74LS92 Divide-By-Twelve Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LS92NSR | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | |||
| Package Type | PDIP,SO,SOIC | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | SOP; 14-SOP | SOIC; 14-SOIC (0.209", 5.30mm Width) | SOIC; 14-SOIC (0.209\", 5.30mm Width) | ||
| Logic Family | LS | ||||||
| Number of Stages (Bits) | 4 bits |