Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS92DRG4

Description
Win Source Part Number: 1258941-SN74LS92DRG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Divide-by-12 Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Count Rate: 42 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS92 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258941-SN74LS92DRG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Divide-by-12 Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Count Rate: 42 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS92 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258941-SN74LS92DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258941-SN74LS92DRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258941-SN74LS92DRG4
Win Source Part Number: 1258941-SN74LS92DRG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Divide-by-12 Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Count Rate: 42 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS92 Product Status: Obsolete

Win Source Part Number: 1258941-SN74LS92DRG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Divide-by-12
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Count Rate: 42 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS92
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SN74LS92DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS92DRG4
Counters, Dividers SN74LS92DRG4
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC

Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC

Buy Now
Logic - Counters, Dividers - SN74LS92DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS92DRG4
Logic - Counters, Dividers SN74LS92DRG4
IC COUNTER DIVIDE X12 14SOIC

IC COUNTER DIVIDE X12 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 1258941-SN74LS92DRG4 SN74LS92DRG4 SN74LS92DRG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4040DB,112-NEX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
Counter ICs - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS; HC
Number of Pins 16
View Details
Logic - Logic - Counters, Dividers - CD74HC4060PWTG4 - 1051625-CD74HC4060PWTG4 - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; TSSOP
View Details
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details