Texas Instruments High-Performance Analog Counters, Dividers SN74LS92DR

Description
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC
Request a Quote Datasheet
Description
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 296-3747-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3747-2-ND
Counters, Dividers 296-3747-2-ND
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC

Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LS92DR - 795058-SN74LS92DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS92DR
795058-SN74LS92DR
Logic - Logic - Counters, Dividers - SN74LS92DR 795058-SN74LS92DR
Manufacturer: Texas Instruments Win Source Part Number: 795058-SN74LS92DR Series: 74LS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Divide-by-12 Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Synchronous Count Rate: 42MHz Part Status: Obsolete(EOL) Family Name: SN74LS92 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74LS92DG; SN74LS92D; SN74LS92DR2; HD74LS92RP; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795058-SN74LS92DR
Series: 74LS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Divide-by-12
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Synchronous
Count Rate: 42MHz
Part Status: Obsolete(EOL)
Family Name: SN74LS92
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74LS92DG; SN74LS92D; SN74LS92DR2; HD74LS92RP;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Counters, Dividers - SN74LS92DR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS92DR
Logic - Counters, Dividers SN74LS92DR
IC COUNTER DIVIDE X12 14SOIC

IC COUNTER DIVIDE X12 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS92DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS92DR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS92DR
IC DIVIDER BY 12 4-BIT 14SOIC

IC DIVIDER BY 12 4-BIT 14SOIC

Supplier's Site
Counters, Dividers - SN74LS92DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS92DR
Counters, Dividers SN74LS92DR
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC

Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number 296-3747-2-ND 795058-SN74LS92DR SN74LS92DR SN74LS92DR SN74LS92DR
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - SN74LS92DR Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Division Ratio 12
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
14-stage binary ripple counter - 74HCT4020BQ-Q100X - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers
CD4040B-MIL CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers