Texas Instruments SN74LS86A Quad 2-input exclusive-OR gates SN74LS86ADRE4

Description
Quad 2-input exclusive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input exclusive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS86A Quad 2-input exclusive-OR gates - SN74LS86ADRE4 - Texas Instruments
Dallas, TX, United States
SN74LS86A Quad 2-input exclusive-OR gates
SN74LS86ADRE4
SN74LS86A Quad 2-input exclusive-OR gates SN74LS86ADRE4
Quad 2-input exclusive-OR gates 14-SOIC 0 to 70

Quad 2-input exclusive-OR gates 14-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257767-SN74LS86ADRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257767-SN74LS86ADRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257767-SN74LS86ADRE4
Win Source Part Number: 1257767-SN74LS86ADRE 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS86

Win Source Part Number: 1257767-SN74LS86ADRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS86

Buy Now Datasheet
Gates and Inverters - SN74LS86ADRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LS86ADRE4-ND
Gates and Inverters SN74LS86ADRE4-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad SMD 5V 8mA Logic IC
705-SN74LS86ADRE4
Quad SMD 5V 8mA Logic IC 705-SN74LS86ADRE4
Quad 2-Input XOR Gates, 5V, 8mA, 30ns, SOIC, Surface Mount Product overview: SN74LS86ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS86ADRE4 can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gates, 5V, 8mA, 30ns, SOIC, Surface Mount Product overview: SN74LS86ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS86ADRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS86ADRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS86ADRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS86ADRE4
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LS86ADRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS86ADRE4
Gates and Inverters SN74LS86ADRE4
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS86ADRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS86ADRE4
Logic - Gates and Inverters SN74LS86ADRE4
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS86ADRE4
Logic Gates SN74LS86ADRE4
Logic Gates Quad 2-input Exclusive-OR gates

Logic Gates Quad 2-input Exclusive-OR gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS86ADRE4 1257767-SN74LS86ADRE4 SN74LS86ADRE4-ND 705-SN74LS86ADRE4 SN74LS86ADRE4 SN74LS86ADRE4 SN74LS86ADRE4 SN74LS86ADRE4
Product Name SN74LS86A Quad 2-input exclusive-OR gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Quad SMD 5V 8mA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS
Propagation Delay 30 ns 30 ns 30 ns 30 ns
Operating Current 0.0500 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 40014BDC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
Logic IC - 705-54ALS04BJ - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers