Texas Instruments SN74LS86A Quad 2-input exclusive-OR gates SN74LS86ADR

Description
Quad 2-input exclusive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input exclusive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS86A Quad 2-input exclusive-OR gates - SN74LS86ADR - Texas Instruments
Dallas, TX, United States
SN74LS86A Quad 2-input exclusive-OR gates
SN74LS86ADR
SN74LS86A Quad 2-input exclusive-OR gates SN74LS86ADR
Quad 2-input exclusive-OR gates 14-SOIC 0 to 70

Quad 2-input exclusive-OR gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5.25V SOIC Logic IC
705-SN74LS86ADR
Quad 5.25V SOIC Logic IC 705-SN74LS86ADR
Quad 2-Input XOR Gate IC, SOIC, 4.75-5.25V Product overview: SN74LS86ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS86ADR can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, SOIC, 4.75-5.25V Product overview: SN74LS86ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS86ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS86ADR - 126794-SN74LS86ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS86ADR
126794-SN74LS86ADR
Logic - Logic - Gates and Inverters - SN74LS86ADR 126794-SN74LS86ADR
Manufacturer: Texas Instruments Win Source Part Number: 126794-SN74LS86ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 126794-SN74LS86ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Gates and Inverters - 296-14901-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14901-2-ND
Gates and Inverters 296-14901-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14901-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14901-6-ND
Gates and Inverters 296-14901-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14901-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14901-1-ND
Gates and Inverters 296-14901-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74LS86ADR - Rochester Electronics
Newburyport, MA, United States
SN74LS86A Quad 2-input exclusive-OR gates

SN74LS86A Quad 2-input exclusive-OR gates

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS86ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS86ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS86ADR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LS86ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS86ADR
Gates and Inverters SN74LS86ADR
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Ic, Quad Xor Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ9453 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Xor Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ9453
Ic, Quad Xor Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ9453
IC, QUAD XOR GATE, 2I/P, SOIC-14; Logic Family / Base Number:74LS86; Logic Type:XOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD XOR GATE, 2I/P, SOIC-14; Logic Family / Base Number:74LS86; Logic Type:XOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LS86ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS86ADR
Logic - Gates and Inverters SN74LS86ADR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LS86ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS86ADR
Gates and Inverters SN74LS86ADR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS86ADR
Logic Gates SN74LS86ADR
Logic Gates Quad 2-input Exclusive-OR gates

Logic Gates Quad 2-input Exclusive-OR gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS86ADR 705-SN74LS86ADR 126794-SN74LS86ADR 296-14901-2-ND SN74LS86ADR SN74LS86ADR SN74LS86ADR 26AJ9453 SN74LS86ADR SN74LS86ADR SN74LS86ADR
Product Name SN74LS86A Quad 2-input exclusive-OR gates Quad 5.25V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LS86ADR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Ic, Quad Xor Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR OR XOR XOR; XOR (Exclusive OR) XOR; XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS
Propagation Delay 30 ns 30 ns 30 ns 30 ns 30 ns
Operating Current 0.0500 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers