Quad 2-input exclusive-OR gates 14-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LS86ADG4 |
| Product Name | SN74LS86A Quad 2-input exclusive-OR gates |
| Gate Type | OR |
| Supply Voltage | 5V; 5 |
| Logic Family | LS |
| Propagation Delay | 30 ns |