Texas Instruments SN74LS86A Quad 2-input exclusive-OR gates SN74LS86AD

Description
Quad 2-input exclusive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input exclusive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS86A Quad 2-input exclusive-OR gates - SN74LS86AD - Texas Instruments
Dallas, TX, United States
SN74LS86A Quad 2-input exclusive-OR gates
SN74LS86AD
SN74LS86A Quad 2-input exclusive-OR gates SN74LS86AD
Quad 2-input exclusive-OR gates 14-SOIC 0 to 70

Quad 2-input exclusive-OR gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS86AD - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

XOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V 8mA SOIC Logic IC
705-SN74LS86AD
Quad 5V 8mA SOIC Logic IC 705-SN74LS86AD
Quad 2-Input XOR Gate IC, 5V, 8mA, 30ns, SOIC Product overview: SN74LS86AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS86AD can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5V, 8mA, 30ns, SOIC Product overview: SN74LS86AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS86AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS86AD - 1255065-SN74LS86AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS86AD
1255065-SN74LS86AD
Logic - Logic - Gates and Inverters - SN74LS86AD 1255065-SN74LS86AD
Manufacturer: Texas Instruments Win Source Part Number: 1255065-SN74LS86AD Packaging: Tube Mounting Style: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74LS86 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Current - Quiescent (Maximum): 10mA Max Propagation Delay at V, Max CL: 30ns at 5V, 15pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255065-SN74LS86AD
Packaging: Tube
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS86
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Current - Quiescent (Maximum): 10mA
Max Propagation Delay at V, Max CL: 30ns at 5V, 15pF

Buy Now
Gates and Inverters - 296-3745-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3745-5-ND
Gates and Inverters 296-3745-5-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS86AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS86AD
Logic - Gates and Inverters SN74LS86AD
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic, Quad 2-In Ex-Or Gate, 14Soic; Logic Family / Base Number Texas Instruments - 37AJ1171 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Ex-Or Gate, 14Soic; Logic Family / Base Number Texas Instruments
37AJ1171
Logic, Quad 2-In Ex-Or Gate, 14Soic; Logic Family / Base Number Texas Instruments 37AJ1171
LOGIC, QUAD 2-IN EX-OR GATE, 14SOIC; Logic Family / Base Number:74LS86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN EX-OR GATE, 14SOIC; Logic Family / Base Number:74LS86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS86AD
Logic Gates SN74LS86AD
Logic Gates Quad 2-input Exclusive-OR gates

Logic Gates Quad 2-input Exclusive-OR gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS86AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS86AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS86AD
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LS86AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS86AD
Gates and Inverters SN74LS86AD
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS86AD SN74LS86AD 705-SN74LS86AD 1255065-SN74LS86AD 296-3745-5-ND SN74LS86AD 37AJ1171 SN74LS86AD SN74LS86AD SN74LS86AD
Product Name SN74LS86A Quad 2-input exclusive-OR gates Quad 5V 8mA SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LS86AD Gates and Inverters Logic - Gates and Inverters Logic, Quad 2-In Ex-Or Gate, 14Soic; Logic Family / Base Number Texas Instruments Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR NOT; XOR XOR; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 5.25V 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 30 ns 30 ns 30 ns 30 ns
Operating Current 0.0500 mA 10 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details