IC FF JK TYPE DUAL 1BIT 16SOP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS76ADR | SN74LS76ADR | SN74LS76ADR |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | J-K | ||
| Supply Voltage | 4.75V ~ 5.25V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Package Type | 16-SOIC (0.154\", 3.90mm Width); SOIC |