Quad bistable latches 16-PDIP 0 to 70
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 849747-SN74LS75N
Series: 74LS
Features: 4 Channel IC
Package: Tube
Family Name: 74LS75
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS75NE4, SN74LS75NG4-ND, -SN74LS75N-NDR, 296-3744-5, SN74LS75NE4-ND, SN74LS75NG4
IC QUAD BISTABLE LATCH 16-DIP
QUAD BISTABLE LATCH, DIFFERENTIAL DIP-16; Logic Family / Base Number:74LS75; Latch Type:D Type Bistable; IC Output Type:Differential; Propagation Delay:15ns; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes
IC, 74LS, 74LS75, DIP16, 5.25V; Logic Family / Base Number:74LS75; Latch Type:D Type Bistable; IC Output Type:Differential; Propagation Delay:15ns; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
IC QUAD BISTABLE LATCH 16-DIP
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LS75N | 296-3744-5-ND | 849747-SN74LS75N | SN74LS75N | 60K6893 | SN74LS75N | SN74LS75N |
| Product Name | SN74LS75 Quad bistable latches | Latches | Logic - Logic - Latches - SN74LS75N | Logic - Latches | Quad Bistable Latch, Differential Dip-16; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Operating Current | 12 mA | ||||||
| Propagation Delay | 40 ns | 9 ns | 9 ns | 15 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | PDIP,SO,SOIC | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; DIP | DIP; 16-DIP (0.300\", 7.62mm) |