Dual D-type positive-edge-trigge
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1255056-SN74LS74ADRG
Series: 74LS
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF
Current - Quiescent: 8mA
Family Name: SN74LS74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 33MHz
Alternative Parts (Cross-Reference): SN74LS74ADR2; SN74LS74ADR2G; SN74LS74AD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS74ADRG4 | 1255056-SN74LS74ADRG4 | SN74LS74ADRG4-ND | SN74LS74ADRG4 | SN74LS74ADRG4 | SN74LS74ADRG4 |
| Product Name | SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear | Logic - Logic - Flip Flops - SN74LS74ADRG4 | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Propagation Delay | 40 ns | 40 ns | 40 ns | |||
| fMAX | 35 MHz | 33 MHz | 33 MHz | |||
| Operating Current | 8 mA | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |